Murata Power Solutions Thermistor ICs PRF21BE471QB5RA

Description
Murata PRF21BE471QB5RA Thermistor
Request a Quote Datasheet
Description
Murata PRF21BE471QB5RA Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7855683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7855683
Thermistor ICs 7855683
Murata PRF21BE471QB5RA Thermistor

Murata PRF21BE471QB5RA Thermistor

Supplier's Site
Thermistor ICs - 7855683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7855683P
Thermistor ICs 7855683P
PTC SMD Overheat Sensing 2 x 1.25mm

PTC SMD Overheat Sensing 2 x 1.25mm

Supplier's Site
Thermistor ICs - 1618021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1618021
Thermistor ICs 1618021
PTC SMD Overheat Sensing 2 x 1.25mm

PTC SMD Overheat Sensing 2 x 1.25mm

Supplier's Site
PTC Thermistors - 490-8504-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-8504-2-ND
PTC Thermistors 490-8504-2-ND
PTC Thermistor 470 Ohms 0805 (2012 Metric)

PTC Thermistor 470 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 490-8504-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-8504-6-ND
PTC Thermistors 490-8504-6-ND
PTC Thermistor 470 Ohms 0805 (2012 Metric)

PTC Thermistor 470 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 490-8504-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-8504-1-ND
PTC Thermistors 490-8504-1-ND
PTC Thermistor 470 Ohms 0805 (2012 Metric)

PTC Thermistor 470 Ohms 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors Thermistors
Product Number 7855683 7855683P 490-8504-2-ND
Product Name Thermistor ICs Thermistor ICs PTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1857749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details