Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BD471QB5RA PRF21BD471QB5RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1089933-PRF21BD471QB 5RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 110°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1089933-PRF21BD471QB 5RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 110°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BD471QB5RA - 1089933-PRF21BD471QB5RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BD471QB5RA
1089933-PRF21BD471QB5RA
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BD471QB5RA 1089933-PRF21BD471QB5RA
Manufacturer: Murata Electronics North America Win Source Part Number: 1089933-PRF21BD471QB 5RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 110°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1089933-PRF21BD471QB5RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±50%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 110°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PTC Thermistors - PRF21BD471QB5RA - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF21BD471QB5RA
PTC Thermistors PRF21BD471QB5RA
THERMISTOR PTC 470 OHM 50% 0805

THERMISTOR PTC 470 OHM 50% 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1089933-PRF21BD471QB5RA PRF21BD471QB5RA
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BD471QB5RA PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details