Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BC471QB5RA PRF21BC471QB5RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850577-PRF21BC471QB5 RA Series: POSISTOR® PRF18/21 Features: PTC Thermistor 470 Ohms Package: Reel - TR Family Name: PRF21BC Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: PRF21BC471QB5RA-ND, 490-6993-6, 490-6993-2, 490-6993-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850577-PRF21BC471QB5 RA Series: POSISTOR® PRF18/21 Features: PTC Thermistor 470 Ohms Package: Reel - TR Family Name: PRF21BC Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: PRF21BC471QB5RA-ND, 490-6993-6, 490-6993-2, 490-6993-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BC471QB5RA - 850577-PRF21BC471QB5RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BC471QB5RA
850577-PRF21BC471QB5RA
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BC471QB5RA 850577-PRF21BC471QB5RA
Manufacturer: Murata Electronics North America Win Source Part Number: 850577-PRF21BC471QB5 RA Series: POSISTOR® PRF18/21 Features: PTC Thermistor 470 Ohms Package: Reel - TR Family Name: PRF21BC Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: PRF21BC471QB5RA-ND, 490-6993-6, 490-6993-2, 490-6993-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 850577-PRF21BC471QB5RA
Series: POSISTOR® PRF18/21
Features: PTC Thermistor 470 Ohms
Package: Reel - TR
Family Name: PRF21BC
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070
Other Part Number: PRF21BC471QB5RA-ND, 490-6993-6, 490-6993-2, 490-6993-1

Buy Now Datasheet
PTC Thermistors - PRF21BC471QB5RA - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF21BC471QB5RA
PTC Thermistors PRF21BC471QB5RA
THERMISTOR PTC 470 OHM 50% 0805

THERMISTOR PTC 470 OHM 50% 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 850577-PRF21BC471QB5RA PRF21BC471QB5RA
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BC471QB5RA PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2377647P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM56 Dual Output Low Power Thermostat - LM56BIMMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers