Murata Power Solutions Thermistor ICs PRF21BC471QB5RA

Description
Murata PRF21BC471QB5RA Thermistor
Request a Quote Datasheet
Description
Murata PRF21BC471QB5RA Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7855670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7855670
Thermistor ICs 7855670
Murata PRF21BC471QB5RA Thermistor

Murata PRF21BC471QB5RA Thermistor

Supplier's Site
Thermistor ICs - 7855670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7855670P
Thermistor ICs 7855670P
PTC SMD Overheat Sensing 2 x 1.25mm

PTC SMD Overheat Sensing 2 x 1.25mm

Supplier's Site
Thermistor ICs - 1673985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1673985
Thermistor ICs 1673985
PTC SMD Overheat Sensing 2 x 1.25mm

PTC SMD Overheat Sensing 2 x 1.25mm

Supplier's Site
PTC Thermistors - 490-6993-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-6993-1-ND
PTC Thermistors 490-6993-1-ND
PTC Thermistor 470 Ohms 0805 (2012 Metric)

PTC Thermistor 470 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 490-6993-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-6993-2-ND
PTC Thermistors 490-6993-2-ND
PTC Thermistor 470 Ohms 0805 (2012 Metric)

PTC Thermistor 470 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 490-6993-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-6993-6-ND
PTC Thermistors 490-6993-6-ND
PTC Thermistor 470 Ohms 0805 (2012 Metric)

PTC Thermistor 470 Ohms 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors Thermistors
Product Number 7855670 7855670P 490-6993-1-ND
Product Name Thermistor ICs Thermistor ICs PTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC Thermistors - 223-1211-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details