Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974518-PRF21BC471QB1
Termination: SMD/SMT
Voltage Rating: 32 V
Current Rating: 100 µA
Length: 2 mm
Voltage: 32 V
Mounting: SMD (SMT)
Tolerance: 50 %
Height: 1.1 mm
Resistance: 470 Ω
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974518-PRF21BC471QB1RA |
| Product Name | OEM Parts - OEM Parts (O - R) - PRF21BC471QB1RA |