PTC Thermistor 470 Ohms 0805 (2012 Metric)
PTC Thermistor 470 Ohms 0805 (2012 Metric)
PTC Thermistor 470 Ohms 0805 (2012 Metric)
Thermistors - PTC 470 Ohm 50% 32volts
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 490-12119-2-ND | 535-PRF21BA471QB5RA |
| Product Name | PTC Thermistors | Thermistors - PTC 470 Ohm 50% 32volts |
| Package / Electrode Type | Chip/Surface | |
| Features | PTC | |
| Temperature Range | -20 to 140 C (-4 to 284 F) | -20 to 140 C (-4 to 284 F) |