Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BA471QB5RA PRF21BA471QB5RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 062038-PRF21BA471QB5 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 140°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 062038-PRF21BA471QB5 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 140°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BA471QB5RA - 062038-PRF21BA471QB5RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BA471QB5RA
062038-PRF21BA471QB5RA
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BA471QB5RA 062038-PRF21BA471QB5RA
Manufacturer: Murata Electronics North America Win Source Part Number: 062038-PRF21BA471QB5 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 140°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 062038-PRF21BA471QB5RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±50%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 140°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PTC Thermistors - PRF21BA471QB5RA - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF21BA471QB5RA
PTC Thermistors PRF21BA471QB5RA
THERMISTOR PTC 470 OHM 50% 0805

THERMISTOR PTC 470 OHM 50% 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 062038-PRF21BA471QB5RA PRF21BA471QB5RA
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21BA471QB5RA PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Pressure Sensors, Transducers - MS563702BA03-50 - 804964-MS563702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details