Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148198-PRF21BA471QB
Termination: SMD/SMT
Voltage Rating: 32 V
Current Rating: 100 µA
Length: 2 mm
Voltage: 32 V
Tolerance: 50 %
Operating Supply Voltage: 32 V
Height: 1.1 mm
Resistance: 470 Ω
Number of Pins: 2
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 140 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1148198-PRF21BA471QB1RA |
| Product Name | Custom Parts - Custom Parts (N - R) - PRF21BA471QB1RA |