Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21AS471QB5RA PRF21AS471QB5RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930843-PRF21AS471QB5 RA Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 160°C Features: PTC Thermistor 470 Ohms 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF21AS Categories: Sensors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930843-PRF21AS471QB5 RA Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 160°C Features: PTC Thermistor 470 Ohms 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF21AS Categories: Sensors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21AS471QB5RA - 930843-PRF21AS471QB5RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21AS471QB5RA
930843-PRF21AS471QB5RA
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21AS471QB5RA 930843-PRF21AS471QB5RA
Manufacturer: Murata Electronics North America Win Source Part Number: 930843-PRF21AS471QB5 RA Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 160°C Features: PTC Thermistor 470 Ohms 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF21AS Categories: Sensors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 930843-PRF21AS471QB5RA
Series: POSISTOR® PRF18/21
Operating Temperature Range: -20°C ~ 160°C
Features: PTC Thermistor 470 Ohms 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PRF21AS
Categories: Sensors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 930843-PRF21AS471QB5RA
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF21AS471QB5RA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347340-A1160LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details