Murata Power Solutions PTC Thermistors PRF18BG471RB5RB

Description
SENSOR PTC 470OHM 50% 0603
Request a Quote Datasheet
Description
SENSOR PTC 470OHM 50% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 490-PRF18BG471RB5RBCT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PTC 470OHM 50% 0603

SENSOR PTC 470OHM 50% 0603

Buy Now Datasheet
PTC Thermistors - 490-PRF18BG471RB5RBDKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PTC 470OHM 50% 0603

SENSOR PTC 470OHM 50% 0603

Buy Now Datasheet
PTC Thermistors - 490-PRF18BG471RB5RBTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Ptc Thermistor, 470R, 32V, Smd Rohs Compliant Murata - 65AH9247 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 470R, 32V, Smd Rohs Compliant Murata
65AH9247
Ptc Thermistor, 470R, 32V, Smd Rohs Compliant Murata 65AH9247
PTC THERMISTOR, 470R, 32V, SMD ROHS COMPLIANT: YES

PTC THERMISTOR, 470R, 32V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 490-PRF18BG471RB5RBCT-ND 65AH9247
Product Name PTC Thermistors Ptc Thermistor, 470R, 32V, Smd Rohs Compliant Murata
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11026882-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 5000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1678232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details