Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BF471QB1RB PRF18BF471QB1RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1089932-PRF18BF471QB 1RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Family Name: PRF Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): B59641A0105A062; B59641A0095A062; B59641A0115A062; B59641A0145A062; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1089932-PRF18BF471QB 1RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Family Name: PRF Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): B59641A0105A062; B59641A0095A062; B59641A0115A062; B59641A0145A062; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BF471QB1RB - 1089932-PRF18BF471QB1RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BF471QB1RB
1089932-PRF18BF471QB1RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BF471QB1RB 1089932-PRF18BF471QB1RB
Manufacturer: Murata Electronics North America Win Source Part Number: 1089932-PRF18BF471QB 1RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Family Name: PRF Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): B59641A0105A062; B59641A0095A062; B59641A0115A062; B59641A0145A062; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1089932-PRF18BF471QB1RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±50%
Family Name: PRF
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): B59641A0105A062; B59641A0095A062; B59641A0115A062; B59641A0145A062;
Introduction Date: February 26, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1089932-PRF18BF471QB1RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BF471QB1RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers