Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471RB5RB PRF18BE471RB5RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930842-PRF18BE471RB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 110°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BE Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-14737-6, PRF18BE471RB5RB-ND, 490-14737-1, 490-14737-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930842-PRF18BE471RB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 110°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BE Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-14737-6, PRF18BE471RB5RB-ND, 490-14737-1, 490-14737-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471RB5RB - 930842-PRF18BE471RB5RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471RB5RB
930842-PRF18BE471RB5RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471RB5RB 930842-PRF18BE471RB5RB
Manufacturer: Murata Electronics North America Win Source Part Number: 930842-PRF18BE471RB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 110°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BE Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-14737-6, PRF18BE471RB5RB-ND, 490-14737-1, 490-14737-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 930842-PRF18BE471RB5RB
Series: POSISTOR® PRF18/21
Operating Temperature Range: -20°C ~ 110°C
Features: PTC Thermistor 470 Ohms 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PRF18BE
Categories: Sensors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070
Other Part Number: 490-14737-6, PRF18BE471RB5RB-ND, 490-14737-1, 490-14737-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 930842-PRF18BE471RB5RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471RB5RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details