Murata Power Solutions PTC Thermistors PRF18BE471QS5RB

Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 490-14736-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-14736-6-ND
PTC Thermistors 490-14736-6-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 490-14736-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-14736-1-ND
PTC Thermistors 490-14736-1-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 490-14736-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-14736-2-ND
PTC Thermistors 490-14736-2-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - PRF18BE471QS5RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
PRF18BE471QS5RB
Sensors, Transducers - Temperature Sensors - PTC Thermistors PRF18BE471QS5RB
Win Source Part Number: 1375654-PRF18BE471QS 5RB Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Temperature Range - Operating: -20°C ~ 110°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR® PRF18/21 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: PRF18BE Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance Tolerance: ±50% Resistance @ 25°C: 470 Ohms

Win Source Part Number: 1375654-PRF18BE471QS5RB
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -20°C ~ 110°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: POSISTOR® PRF18/21
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: PRF18BE
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance Tolerance: ±50%
Resistance @ 25°C: 470 Ohms

Buy Now Datasheet
Ptc Thermistor, Aec-Q200, 470R, 32V, Smd Rohs Compliant Murata - 65AH9246 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 470R, 32V, Smd Rohs Compliant Murata
65AH9246
Ptc Thermistor, Aec-Q200, 470R, 32V, Smd Rohs Compliant Murata 65AH9246
PTC THERMISTOR, AEC-Q200, 470R, 32V, SMD ROHS COMPLIANT: YES

PTC THERMISTOR, AEC-Q200, 470R, 32V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-14736-6-ND PRF18BE471QS5RB 65AH9246
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors Ptc Thermistor, Aec-Q200, 470R, 32V, Smd Rohs Compliant Murata
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details