Win Source Part Number: 1375671-PRF18BD471RB
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -20°C ~ 120°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: POSISTOR® PRF18/21
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: PRF18BD
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance Tolerance: ±50%
Resistance @ 25°C: 470 Ohms
PTC Thermistor 470 Ohms 0603 (1608 Metric)
PTC Thermistor 470 Ohms 0603 (1608 Metric)
PTC Thermistor 470 Ohms 0603 (1608 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | PRF18BD471RB5RB | 490-12118-1-ND |
| Product Name | Sensors, Transducers - Temperature Sensors - PTC Thermistors | PTC Thermistors |
| Features | PTC | PTC |