Murata Power Solutions PTC Thermistors PRF18BD471QS5RB

Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 490-16937-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-16937-2-ND
PTC Thermistors 490-16937-2-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 490-16937-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-16937-1-ND
PTC Thermistors 490-16937-1-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 490-16937-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-16937-6-ND
PTC Thermistors 490-16937-6-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - PRF18BD471QS5RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
PRF18BD471QS5RB
Sensors, Transducers - Temperature Sensors - PTC Thermistors PRF18BD471QS5RB
Win Source Part Number: 1375674-PRF18BD471QS 5RB Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Temperature Range - Operating: -20°C ~ 120°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR® PRF18/21 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: PRF18BD Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance Tolerance: ±50% Resistance @ 25°C: 470 Ohms

Win Source Part Number: 1375674-PRF18BD471QS5RB
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -20°C ~ 120°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: POSISTOR® PRF18/21
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: PRF18BD
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance Tolerance: ±50%
Resistance @ 25°C: 470 Ohms

Buy Now Datasheet
Ptc Thermistor, 470 Ohm, 0603 Rohs Compliant Murata - 76AH5982 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 470 Ohm, 0603 Rohs Compliant Murata
76AH5982
Ptc Thermistor, 470 Ohm, 0603 Rohs Compliant Murata 76AH5982
PTC THERMISTOR, 470 OHM, 0603 ROHS COMPLIANT: YES

PTC THERMISTOR, 470 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 490-16937-2-ND PRF18BD471QS5RB 76AH5982
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors Ptc Thermistor, 470 Ohm, 0603 Rohs Compliant Murata
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11029326-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details