Murata Power Solutions PTC Thermistors PRF18BD471QB5RB

Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 490-8501-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-8501-1-ND
PTC Thermistors 490-8501-1-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 490-8501-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-8501-2-ND
PTC Thermistors 490-8501-2-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 490-8501-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
490-8501-6-ND
PTC Thermistors 490-8501-6-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 7855636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7855636
Thermistor ICs 7855636
Murata PRF18BD471QB5RB Thermistor

Murata PRF18BD471QB5RB Thermistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Thermistors Thermistors
Product Number 490-8501-1-ND 7855636
Product Name PTC Thermistors Thermistor ICs
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624347-1 - TE Connectivity
Specs
Resistance (@25°C) 150 ohms
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details