Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BD471QB5RB PRF18BD471QB5RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1089931-PRF18BD471QB 5RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 120°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1089931-PRF18BD471QB 5RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 120°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BD471QB5RB - 1089931-PRF18BD471QB5RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BD471QB5RB
1089931-PRF18BD471QB5RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BD471QB5RB 1089931-PRF18BD471QB5RB
Manufacturer: Murata Electronics North America Win Source Part Number: 1089931-PRF18BD471QB 5RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 120°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1089931-PRF18BD471QB5RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±50%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 120°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PTC Thermistors - PRF18BD471QB5RB - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF18BD471QB5RB
PTC Thermistors PRF18BD471QB5RB
THERMISTOR PTC 470 OHM 50% 0603

THERMISTOR PTC 470 OHM 50% 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1089931-PRF18BD471QB5RB PRF18BD471QB5RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BD471QB5RB PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details