Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471RB5RB PRF18BC471RB5RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890163-PRF18BC471RB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 130°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BC Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890163-PRF18BC471RB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 130°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BC Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471RB5RB - 890163-PRF18BC471RB5RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471RB5RB
890163-PRF18BC471RB5RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471RB5RB 890163-PRF18BC471RB5RB
Manufacturer: Murata Electronics North America Win Source Part Number: 890163-PRF18BC471RB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 130°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BC Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 890163-PRF18BC471RB5RB
Series: POSISTOR® PRF18/21
Operating Temperature Range: -20°C ~ 130°C
Features: PTC Thermistor 470 Ohms 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PRF18BC
Categories: Sensors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 890163-PRF18BC471RB5RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471RB5RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347391-A1223ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details