Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BB471QB5RB PRF18BB471QB5RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930841-PRF18BB471QB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 140°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BB Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8499-6, 490-8499-2, 490-8499-1, PRF18BB471QB5RB-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930841-PRF18BB471QB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 140°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BB Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8499-6, 490-8499-2, 490-8499-1, PRF18BB471QB5RB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BB471QB5RB - 930841-PRF18BB471QB5RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BB471QB5RB
930841-PRF18BB471QB5RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BB471QB5RB 930841-PRF18BB471QB5RB
Manufacturer: Murata Electronics North America Win Source Part Number: 930841-PRF18BB471QB5 RB Series: POSISTOR® PRF18/21 Operating Temperature Range: -20°C ~ 140°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF18BB Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8499-6, 490-8499-2, 490-8499-1, PRF18BB471QB5RB-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 930841-PRF18BB471QB5RB
Series: POSISTOR® PRF18/21
Operating Temperature Range: -20°C ~ 140°C
Features: PTC Thermistor 470 Ohms 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PRF18BB
Categories: Sensors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070
Other Part Number: 490-8499-6, 490-8499-2, 490-8499-1, PRF18BB471QB5RB-ND

Buy Now Datasheet
PTC Thermistors - PRF18BB471QB5RB - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF18BB471QB5RB
PTC Thermistors PRF18BB471QB5RB
THERMISTOR PTC 470 OHM 50% 0603

THERMISTOR PTC 470 OHM 50% 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 930841-PRF18BB471QB5RB PRF18BB471QB5RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BB471QB5RB PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers