Murata Electronics PTC Thermistors PRF18AS471QS5RB

Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - PRF18AS471QS5RB-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
PRF18AS471QS5RB-ND
PTC Thermistors PRF18AS471QS5RB-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - PRF18AS471QS5RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
PRF18AS471QS5RB
Sensors, Transducers - Temperature Sensors - PTC Thermistors PRF18AS471QS5RB
Win Source Part Number: 1375675-PRF18AS471QS 5RB Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Tape & Reel Temperature Range - Operating: -20°C ~ 160°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR® PRF18/21 Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: PRF18AS Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance Tolerance: ±50% Resistance @ 25°C: 470 Ohms

Win Source Part Number: 1375675-PRF18AS471QS5RB
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Package: Tape & Reel
Temperature Range - Operating: -20°C ~ 160°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: POSISTOR® PRF18/21
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: PRF18AS
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance Tolerance: ±50%
Resistance @ 25°C: 470 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number PRF18AS471QS5RB-ND PRF18AS471QS5RB
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistor ICs - 4962700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0630 inch (1.6 mm)
View Details