Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB5RB PRF18AR471QB5RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 062037-PRF18AR471QB5 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 160°C Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 062037-PRF18AR471QB5 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 160°C Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB5RB - 062037-PRF18AR471QB5RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB5RB
062037-PRF18AR471QB5RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB5RB 062037-PRF18AR471QB5RB
Manufacturer: Murata Electronics North America Win Source Part Number: 062037-PRF18AR471QB5 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 160°C Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Murata Electronics North America
Win Source Part Number: 062037-PRF18AR471QB5RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±50%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 160°C
Case / Package: 0603 (1608 Metric)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
PTC Thermistors - PRF18AR471QB5RB - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF18AR471QB5RB
PTC Thermistors PRF18AR471QB5RB
THERMISTOR PTC 470 OHM 50% 0603

THERMISTOR PTC 470 OHM 50% 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 062037-PRF18AR471QB5RB PRF18AR471QB5RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB5RB PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Temperature
Input Voltage 1.68 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIM-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
6 suppliers
Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95241CIMM-1 - 923327-LM95241CIMM-1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature 0 to 125 C (32 to 257 F)
View Details