Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB1RB PRF18AR471QB1RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 042214-PRF18AR471QB1 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 160°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 042214-PRF18AR471QB1 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 160°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB1RB - 042214-PRF18AR471QB1RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB1RB
042214-PRF18AR471QB1RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB1RB 042214-PRF18AR471QB1RB
Manufacturer: Murata Electronics North America Win Source Part Number: 042214-PRF18AR471QB1 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 160°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 042214-PRF18AR471QB1RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±50%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 160°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 042214-PRF18AR471QB1RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18AR471QB1RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2377653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details