Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BG103RB6RC PRF15BG103RB6RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 062036-PRF15BG103RB6 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 90°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 062036-PRF15BG103RB6 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 90°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BG103RB6RC - 062036-PRF15BG103RB6RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BG103RB6RC
062036-PRF15BG103RB6RC
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BG103RB6RC 062036-PRF15BG103RB6RC
Manufacturer: Murata Electronics North America Win Source Part Number: 062036-PRF15BG103RB6 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 90°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 062036-PRF15BG103RB6RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 90°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PTC Thermistors - PRF15BG103RB6RC - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF15BG103RB6RC
PTC Thermistors PRF15BG103RB6RC
THERMISTOR PTC 10K OHM 0402

THERMISTOR PTC 10K OHM 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 062036-PRF15BG103RB6RC PRF15BG103RB6RC
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BG103RB6RC PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details
Image sensor modules - C16795-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Linear, Compass (ICs) - A1322ELHLT - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers