Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BF102RB6RC PRF15BF102RB6RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930840-PRF15BF102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 160°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BF Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930840-PRF15BF102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 160°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BF Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BF102RB6RC - 930840-PRF15BF102RB6RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BF102RB6RC
930840-PRF15BF102RB6RC
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BF102RB6RC 930840-PRF15BF102RB6RC
Manufacturer: Murata Electronics North America Win Source Part Number: 930840-PRF15BF102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 160°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BF Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 930840-PRF15BF102RB6RC
Series: Posistor®
Operating Temperature Range: -40°C ~ 160°C
Features: PTC Thermistor 1 kOhms 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PRF15BF
Categories: Sensors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070

Buy Now
PTC Thermistors - PRF15BF102RB6RC - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF15BF102RB6RC
PTC Thermistors PRF15BF102RB6RC
THERMISTOR PTC 1K OHM 5% 0402

THERMISTOR PTC 1K OHM 5% 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 930840-PRF15BF102RB6RC PRF15BF102RB6RC
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BF102RB6RC PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533849 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Line sensors, For spectrophotometry - S3923-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1309LUATN-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers