Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BC102RB6RC PRF15BC102RB6RC

Description
Manufacturer: Murata Electronics Win Source Part Number: 802806-PRF15BC102RB6 RC Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±50% Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance at 25°C: 1 kOhms
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 802806-PRF15BC102RB6 RC Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±50% Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance at 25°C: 1 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BC102RB6RC - 802806-PRF15BC102RB6RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BC102RB6RC
802806-PRF15BC102RB6RC
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BC102RB6RC 802806-PRF15BC102RB6RC
Manufacturer: Murata Electronics Win Source Part Number: 802806-PRF15BC102RB6 RC Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±50% Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance at 25°C: 1 kOhms

Manufacturer: Murata Electronics
Win Source Part Number: 802806-PRF15BC102RB6RC
Packaging: Reel
Mounting Style: SMD
Resistance Tolerance: ±50%
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: 0402
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Resistance at 25°C: 1 kOhms

Buy Now
PTC Thermistors - PRF15BC102RB6RC - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF15BC102RB6RC
PTC Thermistors PRF15BC102RB6RC
THERMISTOR PTC 1K OHM 50% 0402

THERMISTOR PTC 1K OHM 50% 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 802806-PRF15BC102RB6RC PRF15BC102RB6RC
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BC102RB6RC PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 9228541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G10768-1024DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details