PTC Thermistor 1 kOhms 0402 (1005 Metric)
PTC Thermistor 1 kOhms 0402 (1005 Metric)
PTC Thermistor 1 kOhms 0402 (1005 Metric)
Thermistors - PTC 1Kohm@25C 32volts 10K Temp = 105 deg C
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 490-11860-6-ND | 535-PRF15BC102RB6RC |
| Product Name | PTC Thermistors | Thermistors - PTC 1Kohm@25C 32volts 10K Temp = 105 deg C |
| Package / Electrode Type | Chip/Surface | |
| Features | PTC | |
| Temperature Range | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |