Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB103RB6RC PRF15BB103RB6RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 062035-PRF15BB103RB6 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 140°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 062035-PRF15BB103RB6 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 140°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB103RB6RC - 062035-PRF15BB103RB6RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB103RB6RC
062035-PRF15BB103RB6RC
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB103RB6RC 062035-PRF15BB103RB6RC
Manufacturer: Murata Electronics North America Win Source Part Number: 062035-PRF15BB103RB6 RC Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 140°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Murata Electronics North America
Win Source Part Number: 062035-PRF15BB103RB6RC
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 140°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 062035-PRF15BB103RB6RC
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB103RB6RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Hard To Find - A1321ELHLT-T - 1134454-A1321ELHLT-T - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details