PTC Thermistor 1 kOhms 0402 (1005 Metric)
PTC Thermistor 1 kOhms 0402 (1005 Metric)
PTC Thermistor 1 kOhms 0402 (1005 Metric)
Murata PRF15BB102RB6RC Thermistor
PTC SMD Overheat Sensing 1 x 0.5mm
PTC SMD Overheat Sensing 1 x 0.5mm
Thermistors - PTC 1Kohm@25C 32volts 10K Temp = 115 deg C
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 490-13397-1-ND | 7855589 | 7855589P | 535-PRF15BB102RB6RC |
| Product Name | PTC Thermistors | Thermistor ICs | Thermistor ICs | Thermistors - PTC 1Kohm@25C 32volts 10K Temp = 115 deg C |
| Package / Electrode Type | Chip/Surface | Chip/Surface | Chip/Surface | |
| Features | PTC | PTC | PTC | |
| Temperature Range | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) |