Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB102RB6RC PRF15BB102RB6RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890162-PRF15BB102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 140°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BB Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-13397-2, PRF15BB102RB6RC-ND, 490-13397-1, 490-13397-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890162-PRF15BB102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 140°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BB Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-13397-2, PRF15BB102RB6RC-ND, 490-13397-1, 490-13397-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB102RB6RC - 890162-PRF15BB102RB6RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB102RB6RC
890162-PRF15BB102RB6RC
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB102RB6RC 890162-PRF15BB102RB6RC
Manufacturer: Murata Electronics North America Win Source Part Number: 890162-PRF15BB102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 140°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BB Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-13397-2, PRF15BB102RB6RC-ND, 490-13397-1, 490-13397-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 890162-PRF15BB102RB6RC
Series: Posistor®
Operating Temperature Range: -40°C ~ 140°C
Features: PTC Thermistor 1 kOhms 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PRF15BB
Categories: Sensors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070
Other Part Number: 490-13397-2, PRF15BB102RB6RC-ND, 490-13397-1, 490-13397-6

Buy Now Datasheet
PTC Thermistors - PRF15BB102RB6RC - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF15BB102RB6RC
PTC Thermistors PRF15BB102RB6RC
THERMISTOR PTC 1K OHM 50% 0402

THERMISTOR PTC 1K OHM 50% 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 890162-PRF15BB102RB6RC PRF15BB102RB6RC
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BB102RB6RC PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533849 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
View Details