Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983660-PRF03BB541NB7
Voltage Rating: 32 V
Mounting: SMD (SMT)
Tolerance: 30 %
Height: 350 µm
Resistance: 540 Ω
Categories: OEM Parts(O-R)
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983660-PRF03BB541NB7RL |
| Product Name | OEM Parts - OEM Parts (O - R) - PRF03BB541NB7RL |