Murata Power Solutions Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions PQU650-54P

Description
POWER SUPPLY, AC-DC, 1 O/P, 54V, 12.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 1 O/P, 54V, 12.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions - 39AH6998 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions
39AH6998
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions 39AH6998
POWER SUPPLY, AC-DC, 1 O/P, 54V, 12.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 54V, 12.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 39AH6998
Product Name Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Switching Power Supplies - 1226608 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details