Murata Power Solutions Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions PQU650-28P

Description
POWER SUPPLY, AC-DC, 1 O/P, 28V, 23.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 1 O/P, 28V, 23.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions - 39AH6994 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions
39AH6994
Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions 39AH6994
POWER SUPPLY, AC-DC, 1 O/P, 28V, 23.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 28V, 23.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 39AH6994
Product Name Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details