Murata Power Solutions AC DC Converters PQU650-28

Description
Open Frame AC DC Converters 1 Output 28V 23.2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 28V 23.2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-PQU650-28-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-PQU650-28-ND
AC DC Converters 811-PQU650-28-ND
Open Frame AC DC Converters 1 Output 28V 23.2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 23.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions - 39AH6993 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions
39AH6993
Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions 39AH6993
POWER SUPPLY, AC-DC, 1 O/P, 28V, 23.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 28V, 23.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-PQU650-28-ND 39AH6993
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 28V, 23.2A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers