Murata Power Solutions AC DC Converters PQU650-24

Description
Open Frame AC DC Converters 1 Output 24V 27.1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 27.1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-PQU650-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-PQU650-24-ND
AC DC Converters 811-PQU650-24-ND
Open Frame AC DC Converters 1 Output 24V 27.1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 27.1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 24V, 27.1A Rohs Compliant Murata Power Solutions - 65AH9243 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 27.1A Rohs Compliant Murata Power Solutions
65AH9243
Power Supply, Ac-Dc, 1 O/p, 24V, 27.1A Rohs Compliant Murata Power Solutions 65AH9243
POWER SUPPLY, AC-DC, 1 O/P, 24V, 27.1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 1 O/P, 24V, 27.1A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 1 O/p, 24V, 27.1A; Power Supply Approvals Murata Power Solutions - 39AH6991 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 27.1A; Power Supply Approvals Murata Power Solutions
39AH6991
Power Supply, Ac-Dc, 1 O/p, 24V, 27.1A; Power Supply Approvals Murata Power Solutions 39AH6991
POWER SUPPLY, AC-DC, 1 O/P, 24V, 27.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 27.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-PQU650-24-ND 65AH9243 39AH6991
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 24V, 27.1A Rohs Compliant Murata Power Solutions Power Supply, Ac-Dc, 1 O/p, 24V, 27.1A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1176630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details