Murata Power Solutions AC DC Converters PQU650-12P

Description
AC/DC CONVERTER 12V 650W
Request a Quote Datasheet
Description
AC/DC CONVERTER 12V 650W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-PQU650-12P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-PQU650-12P-ND
AC DC Converters 811-PQU650-12P-ND
AC/DC CONVERTER 12V 650W

AC/DC CONVERTER 12V 650W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Murata Power Solutions - 61AK7400 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Murata Power Solutions
61AK7400
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Murata Power Solutions 61AK7400
POWER SUPPLY, AC-DC, 12V, 54.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 54.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-PQU650-12P-ND 61AK7400
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details