Murata Power Solutions AC DC Converters PQC250-54D

Description
Open Frame AC DC Converters 1 Output 54V 4.6A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 54V 4.6A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-3452-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-3452-ND
AC DC Converters 811-3452-ND
Open Frame AC DC Converters 1 Output 54V 4.6A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 54V 4.6A 90 ~ 264 VAC Input

Buy Now Datasheet
Pwr Supply, Medical, Ac-Dc, 54V, 4.68A; Power Supply Approvals Murata Power Solutions - 44AC4080 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply, Medical, Ac-Dc, 54V, 4.68A; Power Supply Approvals Murata Power Solutions
44AC4080
Pwr Supply, Medical, Ac-Dc, 54V, 4.68A; Power Supply Approvals Murata Power Solutions 44AC4080
PWR SUPPLY, MEDICAL, AC-DC, 54V, 4.68A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Product Range:PQC Series RoHS Compliant: Yes

PWR SUPPLY, MEDICAL, AC-DC, 54V, 4.68A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Product Range:PQC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3452-ND 44AC4080
Product Name AC DC Converters Pwr Supply, Medical, Ac-Dc, 54V, 4.68A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products