Murata Power Solutions AC DC Converters PQC250-48D

Description
Open Frame AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-3451-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-3451-ND
AC DC Converters 811-3451-ND
Open Frame AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Pwr Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Murata Power Solutions - 44AC4079 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Murata Power Solutions
44AC4079
Pwr Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Murata Power Solutions 44AC4079
PWR SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

PWR SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3451-ND 44AC4079
Product Name AC DC Converters Pwr Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details