Murata Power Solutions AC DC Converters PQC250-48

Description
Open Frame AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-3299-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-3299-ND
AC DC Converters 811-3299-ND
Open Frame AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Pwr Supply, Medical, Ac-Dc, 48V, 5.208A; Power Supply Approvals Murata Power Solutions - 14AC5988 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply, Medical, Ac-Dc, 48V, 5.208A; Power Supply Approvals Murata Power Solutions
14AC5988
Pwr Supply, Medical, Ac-Dc, 48V, 5.208A; Power Supply Approvals Murata Power Solutions 14AC5988
PWR SUPPLY, MEDICAL, AC-DC, 48V, 5.208A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Product Range:PQC Series RoHS Compliant: Yes

PWR SUPPLY, MEDICAL, AC-DC, 48V, 5.208A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Product Range:PQC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3299-ND 14AC5988
Product Name AC DC Converters Pwr Supply, Medical, Ac-Dc, 48V, 5.208A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6-12-V-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details