Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1349008-PQC250-24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: PQC250 (250W)
Type: Open Frame
Features: Load Sharing, PFC, Remote Sense, Standby Output, Universal Input
Package: Box
Size / Dimension: 5.00" L x 3.00" W x 1.38" H (127.0mm x 76.2mm x 35.1mm)
Applications: ITE (Commercial) , Medical
Standard Package: 18
Power (Watts): 250W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 95%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.6012
Current - Output 1: 10.4 A
Mfr: Murata Power Solutions Inc.
Base Product Number: PQC250
Approval Agency: CB, CCC, cCSAus, CE, TUV
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | PQC250-24 | 1349008-PQC250-24 |
| Product Name | AC to DC Converter | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |