Murata Power Solutions AC DC Converters PQC250-12

Description
Open Frame AC DC Converters 1 Output 12V 20.8A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 20.8A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-3301-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-3301-ND
AC DC Converters 811-3301-ND
Open Frame AC DC Converters 1 Output 12V 20.8A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 20.8A 90 ~ 264 VAC Input

Buy Now Datasheet
Pwr Supply, Medical, Ac-Dc, 12V, 20.83A; Power Supply Approvals Murata Power Solutions - 14AC5985 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply, Medical, Ac-Dc, 12V, 20.83A; Power Supply Approvals Murata Power Solutions
14AC5985
Pwr Supply, Medical, Ac-Dc, 12V, 20.83A; Power Supply Approvals Murata Power Solutions 14AC5985
PWR SUPPLY, MEDICAL, AC-DC, 12V, 20.83A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Product Range:PQC Series RoHS Compliant: Yes

PWR SUPPLY, MEDICAL, AC-DC, 12V, 20.83A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Product Range:PQC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3301-ND 14AC5985
Product Name AC DC Converters Pwr Supply, Medical, Ac-Dc, 12V, 20.83A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227642 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details