Murata Electronics Common Mode Chokes - PLY17BS1023R0A2B PLY17BS1023R0A2B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1238748-PLY17BS1023R 0A2B Series: PLY17 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Horizontal, 4 PC Pin Voltage Rating - AC: 250V Filter Type: Power Line Size: 0.965" L x 0.886" W (24.50mm x 22.50mm) Number of Lines: 2 Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.512" (13.00mm) Current Rating (Maximum): 3A Alternative Parts (Cross-Reference): ELF23F022A; 7504-RC; ELF18D212F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1238748-PLY17BS1023R 0A2B Series: PLY17 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Horizontal, 4 PC Pin Voltage Rating - AC: 250V Filter Type: Power Line Size: 0.965" L x 0.886" W (24.50mm x 22.50mm) Number of Lines: 2 Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.512" (13.00mm) Current Rating (Maximum): 3A Alternative Parts (Cross-Reference): ELF23F022A; 7504-RC; ELF18D212F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PLY17BS1023R0A2B - 1238748-PLY17BS1023R0A2B - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - PLY17BS1023R0A2B
1238748-PLY17BS1023R0A2B
Common Mode Chokes - PLY17BS1023R0A2B 1238748-PLY17BS1023R0A2B
Manufacturer: Murata Electronics North America Win Source Part Number: 1238748-PLY17BS1023R 0A2B Series: PLY17 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Horizontal, 4 PC Pin Voltage Rating - AC: 250V Filter Type: Power Line Size: 0.965" L x 0.886" W (24.50mm x 22.50mm) Number of Lines: 2 Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.512" (13.00mm) Current Rating (Maximum): 3A Alternative Parts (Cross-Reference): ELF23F022A; 7504-RC; ELF18D212F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1,080

Manufacturer: Murata Electronics North America
Win Source Part Number: 1238748-PLY17BS1023R0A2B
Series: PLY17
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 60°C
Package: Horizontal, 4 PC Pin
Voltage Rating - AC: 250V
Filter Type: Power Line
Size: 0.965" L x 0.886" W (24.50mm x 22.50mm)
Number of Lines: 2
Categories: Filters
Manufacturer Homepage: www.murata.com
Height (Maximum): 0.512" (13.00mm)
Current Rating (Maximum): 3A
Alternative Parts (Cross-Reference): ELF23F022A; 7504-RC; ELF18D212F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1,080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1238748-PLY17BS1023R0A2B
Product Name Common Mode Chokes - PLY17BS1023R0A2B
Operating Temperature -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1162LLETR-T - 908839-A1162LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-eTSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details