Murata Electronics Automotive SMD 2.4A 200OHM Inductor and Choke PLT5BPH2014R4SNL

Description
CMC 2.4A 2LN 200OHM SMD AEC-Q200 Product overview: PLT5BPH2014R4SNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.4A, 200OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.4A, 200OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT5BPH2014R4SNL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2.4A 2LN 200OHM SMD AEC-Q200 Product overview: PLT5BPH2014R4SNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.4A, 200OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.4A, 200OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT5BPH2014R4SNL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2.4A 200OHM Inductor and Choke - 839-PLT5BPH2014R4SNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.4A 200OHM Inductor and Choke
839-PLT5BPH2014R4SNL
Automotive SMD 2.4A 200OHM Inductor and Choke 839-PLT5BPH2014R4SNL
CMC 2.4A 2LN 200OHM SMD AEC-Q200 Product overview: PLT5BPH2014R4SNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.4A, 200OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.4A, 200OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT5BPH2014R4SNL can be used for catalog matching and distributor lookup.

CMC 2.4A 2LN 200OHM SMD AEC-Q200 Product overview: PLT5BPH2014R4SNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.4A, 200OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.4A, 200OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT5BPH2014R4SNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - PLT5BPH2014R4SNL
889989-PLT5BPH2014R4SNL
Common Mode Chokes - PLT5BPH2014R4SNL 889989-PLT5BPH2014R4SNL
Manufacturer: Murata Electronics North America Win Source Part Number: 889989-PLT5BPH2014R4 SNL Series: PLT5BPH Operating Temperature Range: -55°C ~ 150°C Features: 2 Line Common Mode Choke Surface Mount 200 Ohms @ 10 MHz 2.4A DCR 9.1mOhm Package: Vertical, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: PLT5BPH Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-10977-2, 490-10977-1, 490-10977-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 889989-PLT5BPH2014R4SNL
Series: PLT5BPH
Operating Temperature Range: -55°C ~ 150°C
Features: 2 Line Common Mode Choke Surface Mount 200 Ohms @ 10 MHz 2.4A DCR 9.1mOhm
Package: Vertical, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PLT5BPH
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-10977-2, 490-10977-1, 490-10977-6

Buy Now Datasheet
Common Mode Chokes - 490-10977-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-10977-1-ND
Common Mode Chokes 490-10977-1-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 2.4A DCR 9.1mOhm

2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 2.4A DCR 9.1mOhm

Buy Now Datasheet
Common Mode Chokes - 490-10977-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-10977-2-ND
Common Mode Chokes 490-10977-2-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 2.4A DCR 9.1mOhm

2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 2.4A DCR 9.1mOhm

Buy Now Datasheet
Common Mode Chokes - 490-10977-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-10977-6-ND
Common Mode Chokes 490-10977-6-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 2.4A DCR 9.1mOhm

2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 2.4A DCR 9.1mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PLT5BPH2014R4SNL 889989-PLT5BPH2014R4SNL 490-10977-1-ND
Product Name Automotive SMD 2.4A 200OHM Inductor and Choke Common Mode Chokes - PLT5BPH2014R4SNL Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Inductance Tolerance 30 (+/- %)
Impedance 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers