The Common Mode Choke SMD 6µH 10A, part number PLT10HN401100P0, is designed for noise suppression in power supply lines. It features a common mode inductance of 6µH and can handle a rated current of up to 10A. The choke exhibits a high common mode impedance of 400Ω at 10MHz, which enhances its noise suppression capabilities. It operates within a temperature range of -55°C to 125°C and has a maximum DC resistance of 4.1mΩ. The component is packaged in bulk with a minimum order quantity of 100 units. This choke is suitable for applications requiring effective noise filtering in power circuits.
COMMON MODE CHOKE SMD 6UH 10A; Inductance:6µH; Rated Current:10A; Product Range:PLT10HN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 65AH9235 |
| Product Name | Common Mode Choke Smd 6Uh 10A; Inductance Murata |
| Standards and Certifications | RoHS |