Murata Electronics Common Mode Chokes PLT10HH9016R0PNL

Description
2 Line Common Mode Choke Surface Mount 900 Ohms @ 10MHz 6A DCR 8.5mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 900 Ohms @ 10MHz 6A DCR 8.5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-12823-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-12823-2-ND
Common Mode Chokes 490-12823-2-ND
2 Line Common Mode Choke Surface Mount 900 Ohms @ 10MHz 6A DCR 8.5mOhm

2 Line Common Mode Choke Surface Mount 900 Ohms @ 10MHz 6A DCR 8.5mOhm

Buy Now Datasheet
Common Mode Chokes - 490-12823-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-12823-6-ND
Common Mode Chokes 490-12823-6-ND
2 Line Common Mode Choke Surface Mount 900 Ohms @ 10MHz 6A DCR 8.5mOhm

2 Line Common Mode Choke Surface Mount 900 Ohms @ 10MHz 6A DCR 8.5mOhm

Buy Now Datasheet
Common Mode Chokes - 490-12823-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-12823-1-ND
Common Mode Chokes 490-12823-1-ND
2 Line Common Mode Choke Surface Mount 900 Ohms @ 10MHz 6A DCR 8.5mOhm

2 Line Common Mode Choke Surface Mount 900 Ohms @ 10MHz 6A DCR 8.5mOhm

Buy Now Datasheet
Automotive SMD 6A 900 OHM Inductor and Choke - 839-PLT10HH9016R0PNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 6A 900 OHM Inductor and Choke
839-PLT10HH9016R0PNL
Automotive SMD 6A 900 OHM Inductor and Choke 839-PLT10HH9016R0PNL
CMC 6A 2LN 900 OHM SMD AEC-Q200 Product overview: PLT10HH9016R0PNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, 900 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH9016R0PNL can be used for catalog matching and distributor lookup.

CMC 6A 2LN 900 OHM SMD AEC-Q200 Product overview: PLT10HH9016R0PNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, 900 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH9016R0PNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Filters / Chokes 900ohms 6A 100volts CM Impd 14uH min - 535-PLT10HH9016R0PNL - Utmel Electronic Limited
Hong Kong, China
Common Mode Filters / Chokes 900ohms 6A 100volts CM Impd 14uH min
535-PLT10HH9016R0PNL
Common Mode Filters / Chokes 900ohms 6A 100volts CM Impd 14uH min 535-PLT10HH9016R0PNL
Common Mode Filters / Chokes 900ohms 6A 100volts CM Impd 14uH min

Common Mode Filters / Chokes 900ohms 6A 100volts CM Impd 14uH min

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 490-12823-2-ND 839-PLT10HH9016R0PNL 535-PLT10HH9016R0PNL
Product Name Common Mode Chokes Automotive SMD 6A 900 OHM Inductor and Choke Common Mode Filters / Chokes 900ohms 6A 100volts CM Impd 14uH min
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0085 ohms 0.0085 ohms
Rated DC Current 6000 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details