Murata Power Solutions Common Mode Filter, 45 Ohm, 18A Rohs Compliant Murata PLT10HH450180PNL

Description
COMMON MODE FILTER, 45 OHM, 18A ROHS COMPLIANT: YES
Description
COMMON MODE FILTER, 45 OHM, 18A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Common Mode Filter, part number PLT10HH450180PN, is designed for applications requiring noise suppression, particularly in automotive environments such as powertrains and safety systems. It supports a maximum rated current of 18A and operates effectively within a wide temperature range of -55°C to 125°C. The filter features a common mode impedance of 45 Ohm at 10MHz, providing significant noise suppression capabilities. It is suitable for surface mounting and has a compact size with dimensions of 12.9mm in length, 6.6mm in width, and 9.4mm in thickness. The product is RoHS compliant and has a rated voltage of 300Vdc, withstanding voltages up to 750Vdc. Its low DC resistance of 1.3mΩ ensures minimal power loss, making it a viable option for engineers looking for reliable noise filtering solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Common Mode Filter, part number PLT10HH450180PN, is designed for applications requiring noise suppression, particularly in automotive environments such as powertrains and safety systems. It supports a maximum rated current of 18A and operates effectively within a wide temperature range of -55°C to 125°C. The filter features a common mode impedance of 45 Ohm at 10MHz, providing significant noise suppression capabilities. It is suitable for surface mounting and has a compact size with dimensions of 12.9mm in length, 6.6mm in width, and 9.4mm in thickness. The product is RoHS compliant and has a rated voltage of 300Vdc, withstanding voltages up to 750Vdc. Its low DC resistance of 1.3mΩ ensures minimal power loss, making it a viable option for engineers looking for reliable noise filtering solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 45 Ohm, 18A Rohs Compliant Murata - 76AH5951 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 45 Ohm, 18A Rohs Compliant Murata
76AH5951
Common Mode Filter, 45 Ohm, 18A Rohs Compliant Murata 76AH5951
COMMON MODE FILTER, 45 OHM, 18A ROHS COMPLIANT: YES

COMMON MODE FILTER, 45 OHM, 18A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 76AH5951
Product Name Common Mode Filter, 45 Ohm, 18A Rohs Compliant Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - CCM2174-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details