CMC 6A 2LN 1 KOHM SMD AEC-Q200
2 Line Common Mode Choke Surface Mount 1 kOhms @ 10MHz 6A DCR 8mOhm (Typ)
2 Line Common Mode Choke Surface Mount 1 kOhms @ 10MHz 6A DCR 8mOhm (Typ)
CMC 6A 2LN 1K OHM SMD AEC-Q200 Product overview: PLT10HH1026R0PNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH1026R0PNL
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-PLT10HH1026R0PNLDKR-ND | 839-PLT10HH1026R0PNL |
| Product Name | Common Mode Chokes | Automotive SMD 6A Inductor and Choke |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0080 ohms | |
| Rated DC Current | 6000 milliamps |