Murata Power Solutions Common Mode Coil, Lead, 20Uh, 3A; Inductance Murata PLT09HN2003R0P1B

Description
COMMON MODE COIL, LEAD, 20UH, 3A; Inductance:20 H; Rated Current:3A; Product Range:PLT09H Series; SVHC:No SVHC (17-Dec-2015); DC Current Max:3A; DC Current Rating:3A; DC Resistance Max:0.03ohm; Inductor Case Style:Through Hole; Lead RoHS Compliant: Yes
Datasheet
Description
COMMON MODE COIL, LEAD, 20UH, 3A; Inductance:20 H; Rated Current:3A; Product Range:PLT09H Series; SVHC:No SVHC (17-Dec-2015); DC Current Max:3A; DC Current Rating:3A; DC Resistance Max:0.03ohm; Inductor Case Style:Through Hole; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Coil, Lead, 20Uh, 3A; Inductance Murata - 56T1690 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Coil, Lead, 20Uh, 3A; Inductance Murata
56T1690
Common Mode Coil, Lead, 20Uh, 3A; Inductance Murata 56T1690
COMMON MODE COIL, LEAD, 20UH, 3A; Inductance:20 H; Rated Current:3A; Product Range:PLT09H Series; SVHC:No SVHC (17-Dec-2015); DC Current Max:3A; DC Current Rating:3A; DC Resistance Max:0.03ohm; Inductor Case Style:Through Hole; Lead RoHS Compliant: Yes

COMMON MODE COIL, LEAD, 20UH, 3A; Inductance:20 H; Rated Current:3A; Product Range:PLT09H Series; SVHC:No SVHC (17-Dec-2015); DC Current Max:3A; DC Current Rating:3A; DC Resistance Max:0.03ohm; Inductor Case Style:Through Hole; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 56T1690
Product Name Common Mode Coil, Lead, 20Uh, 3A; Inductance Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2286-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details