Murata Power Solutions Common Mode Chokes - PLA10AN4330R3R2B PLA10AN4330R3R2B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930692-PLA10AN4330R3 R2B Series: PLA10 Operating Temperature Range: -25°C ~ 60°C Features: 2 Line Common Mode Choke Through Hole 300mA DCR Package: Bulk Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Family Name: PLA10AN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 490-8475, PLA10AN4330R3R2B-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930692-PLA10AN4330R3 R2B Series: PLA10 Operating Temperature Range: -25°C ~ 60°C Features: 2 Line Common Mode Choke Through Hole 300mA DCR Package: Bulk Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Family Name: PLA10AN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 490-8475, PLA10AN4330R3R2B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - PLA10AN4330R3R2B
930692-PLA10AN4330R3R2B
Common Mode Chokes - PLA10AN4330R3R2B 930692-PLA10AN4330R3R2B
Manufacturer: Murata Electronics North America Win Source Part Number: 930692-PLA10AN4330R3 R2B Series: PLA10 Operating Temperature Range: -25°C ~ 60°C Features: 2 Line Common Mode Choke Through Hole 300mA DCR Package: Bulk Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Family Name: PLA10AN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 490-8475, PLA10AN4330R3R2B-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 930692-PLA10AN4330R3R2B
Series: PLA10
Operating Temperature Range: -25°C ~ 60°C
Features: 2 Line Common Mode Choke Through Hole 300mA DCR
Package: Bulk
Package: Vertical, 4 PC Pin
Mounting: Through Hole
Part Status: Obsolete
Family Name: PLA10AN
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 490-8475, PLA10AN4330R3R2B-ND

Buy Now Datasheet
300MA Inductor and Choke - 839-PLA10AN4330R3R2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA Inductor and Choke
839-PLA10AN4330R3R2B
300MA Inductor and Choke 839-PLA10AN4330R3R2B
CMC 300MA 2LN TH Product overview: PLA10AN4330R3R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN4330R3R2B can be used for catalog matching and distributor lookup.

CMC 300MA 2LN TH Product overview: PLA10AN4330R3R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN4330R3R2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 930692-PLA10AN4330R3R2B 839-PLA10AN4330R3R2B
Product Name Common Mode Chokes - PLA10AN4330R3R2B 300MA Inductor and Choke
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details