CMC 300MA 2LN TH Product overview: PLA10AN3630R3D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN3630R3D2B
Manufacturer: Murata Electronics North America
Win Source Part Number: 1238634-PLA10AN3630R
Series: PLA10
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 60°C
Package: Vertical, 4 PC Pin
Voltage Rating - DC: 300V
Filter Type: Power Line
Size: 0.709" L x 0.630" W (18.00mm x 16.00mm)
Number of Lines: 2
Family Name: PLA10
Categories: Filters
Manufacturer Homepage: www.murata.com
Height (Maximum): 0.689" (17.50mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 4.5 Ohm
Alternative Parts (Cross-Reference): XF0363S-00U3; PLA10AN3630R3D2;
Introduction Date: January 05, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PLA10AN3630R3D2B | 1238634-PLA10AN3630R3D2B |
| Product Name | 300MA Inductor and Choke | Common Mode Chokes - PLA10AN3630R3D2B |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) |