Murata Electronics Filters - Common Mode Chokes PLA10AN3021R3R2B

Description
Win Source Part Number: 1022725-PLA10AN3021R 3R2B Category: Filters>Common Mode Chokes Series: PLA10 Package: Bulk Voltage Rating - DC: 300V Current Rating (Max): 1.3A Standard Package: 1,260 Filter Type: Power Line Height (Max): 0.689" (17.50mm) Number of Lines: 2 DC Resistance (DCR) (Max): 260mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 60°C Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-8470,PLA10AN3021 R3R2B-ND Base Product Number: PLA10AN Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022725-PLA10AN3021R 3R2B Category: Filters>Common Mode Chokes Series: PLA10 Package: Bulk Voltage Rating - DC: 300V Current Rating (Max): 1.3A Standard Package: 1,260 Filter Type: Power Line Height (Max): 0.689" (17.50mm) Number of Lines: 2 DC Resistance (DCR) (Max): 260mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 60°C Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-8470,PLA10AN3021 R3R2B-ND Base Product Number: PLA10AN Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1022725-PLA10AN3021R3R2B
Filters - Common Mode Chokes 1022725-PLA10AN3021R3R2B
Win Source Part Number: 1022725-PLA10AN3021R 3R2B Category: Filters>Common Mode Chokes Series: PLA10 Package: Bulk Voltage Rating - DC: 300V Current Rating (Max): 1.3A Standard Package: 1,260 Filter Type: Power Line Height (Max): 0.689" (17.50mm) Number of Lines: 2 DC Resistance (DCR) (Max): 260mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 60°C Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-8470,PLA10AN3021 R3R2B-ND Base Product Number: PLA10AN Product Status: Obsolete

Win Source Part Number: 1022725-PLA10AN3021R3R2B
Category: Filters>Common Mode Chokes
Series: PLA10
Package: Bulk
Voltage Rating - DC: 300V
Current Rating (Max): 1.3A
Standard Package: 1,260
Filter Type: Power Line
Height (Max): 0.689" (17.50mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 260mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 60°C
Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-8470,PLA10AN3021R3R2B-ND
Base Product Number: PLA10AN
Product Status: Obsolete

Buy Now Datasheet
1.3A Inductor and Choke - 839-PLA10AN3021R3R2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3A Inductor and Choke
839-PLA10AN3021R3R2B
1.3A Inductor and Choke 839-PLA10AN3021R3R2B
CMC 1.3A 2LN TH Product overview: PLA10AN3021R3R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN3021R3R2B can be used for catalog matching and distributor lookup.

CMC 1.3A 2LN TH Product overview: PLA10AN3021R3R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN3021R3R2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1022725-PLA10AN3021R3R2B 839-PLA10AN3021R3R2B
Product Name Filters - Common Mode Chokes 1.3A Inductor and Choke
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Application RF Choke
DCR 0.2600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details